UIY Inc. RF Band Pass Filter UIYBPF5454A

Description
863-928MHz – Band Pass Filter
Request a Quote
Description
863-928MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

863-928 MHz band pass filter with insertion loss of 1.0 dB, pass band VSWR of 1.22 to 1.3, power handling of 30 W, and operating temperature range of -30 to +70 °C. Available with SMA-F or N-F connectors, and hybrid configurations. Rejection greater than 50 dB outside the pass band. Mechanical dimensions are 54.0 mm × 48.0 mm. Includes one-year standard warranty for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

863-928 MHz band pass filter with insertion loss of 1.0 dB, pass band VSWR of 1.22 to 1.3, power handling of 30 W, and operating temperature range of -30 to +70 °C. Available with SMA-F or N-F connectors, and hybrid configurations. Rejection greater than 50 dB outside the pass band. Mechanical dimensions are 54.0 mm × 48.0 mm. Includes one-year standard warranty for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF5454A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF5454A
RF Band Pass Filter UIYBPF5454A
863-928MHz – Band Pass Filter

863-928MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF5454A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 863000 to 928000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10068A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 MHz
View Details
12950 to 13050MHz – Band Pass Filter - UIYBPF11033A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.30E7 to 1.31E7 kHz
Insertion Loss 1.5 dB
View Details
RF Band Pass Filter - UIYBPF5026A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4567 MHz
View Details
15 to 20GHz – Band Pass Filter - UIYBPF4814A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 26000 MHz
Bandwidth 1.50E7 to 2.00E7 kHz
View Details