UIY Inc. RF Band Pass Filter UIYBPF5620B

Description
7000 to 9000MHz – Band Pass Filter
Request a Quote
Description
7000 to 9000MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBPF5620B is a band pass filter covering 7000 to 9000 MHz with a maximum insertion loss of 1.5 dB, a maximum VSWR of 1.8, and 30 dB rejection from DC to 6500 MHz and at 9500 MHz. It handles up to 10 W power and operates from -40 to +85 °C. The filter uses an SMA-F connector and measures 56.0 mm by 47.8 mm with a thickness of 8.21 mm. The part is designed for military, space, and commercial applications and includes a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYBPF5620B is a band pass filter covering 7000 to 9000 MHz with a maximum insertion loss of 1.5 dB, a maximum VSWR of 1.8, and 30 dB rejection from DC to 6500 MHz and at 9500 MHz. It handles up to 10 W power and operates from -40 to +85 °C. The filter uses an SMA-F connector and measures 56.0 mm by 47.8 mm with a thickness of 8.21 mm. The part is designed for military, space, and commercial applications and includes a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF5620B - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF5620B
RF Band Pass Filter UIYBPF5620B
7000 to 9000MHz – Band Pass Filter

7000 to 9000MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF5620B
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9500 MHz
Bandwidth 7.00E6 to 9.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF9550A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8000 MHz
View Details
3 to 12GHz – High Pass Filter - UIYHPF3433A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2500 MHz
View Details
RF Band Pass Filter - UIYBPF7250A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 2600 MHz
View Details
8075 to 8475MHz – Band Pass Filter - UIYBPF5815A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
Bandwidth 8.08E6 to 8.48E6 kHz
View Details