UIY Inc. RF Band Pass Filter UIYBPF5539A

Description
940 to 960MHz – Band Pass Filter
Request a Quote
Description
940 to 960MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBPF5539A is an RF Band Pass Filter designed for operation within the frequency range of 940 to 960 MHz. It features a maximum insertion loss of 1.5 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.3. The filter provides a rejection of 30 dB at frequencies between 1850 and 2100 MHz, making it suitable for various applications including military, space, and commercial uses. It can handle a power level of up to 10 watts and is available with N-F or SMA-F connector types. The operating temperature range is from -40 to +85 degrees Celsius. Custom designs can be requested, and the product is backed by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYBPF5539A is an RF Band Pass Filter designed for operation within the frequency range of 940 to 960 MHz. It features a maximum insertion loss of 1.5 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.3. The filter provides a rejection of 30 dB at frequencies between 1850 and 2100 MHz, making it suitable for various applications including military, space, and commercial uses. It can handle a power level of up to 10 watts and is available with N-F or SMA-F connector types. The operating temperature range is from -40 to +85 degrees Celsius. Custom designs can be requested, and the product is backed by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF5539A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF5539A
RF Band Pass Filter UIYBPF5539A
940 to 960MHz – Band Pass Filter

940 to 960MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF5539A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1850 to 2100 MHz
Bandwidth 940000 to 960000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

8200 to 9300MHz – Band Pass Filter - UIYBPF8418A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9500 MHz
Bandwidth 8.20E6 to 9.30E6 kHz
View Details
RF Band Pass Filter - UIYBPF12555A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -10 to 55 C (14 to 131 F)
Fc 6000 MHz
View Details
RF Band Pass Filter - UIYBPF7855A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Bandwidth 1.35E6 to 1.79E6 kHz
View Details
RF Band Stop Cavity Filter - UIYBSF12070A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 2592 to 2598 MHz
View Details