3400 to 3700 MHz band pass filter with insertion loss of 1.0 dB max, pass band ripple of 0.8 dB max, VSWR of 1.4 max, power handling of 20 W, and operating temperature range of -20 to +60 °C. Available with N-type or SMA female/male connectors. Mechanically, the device measures 86.0 mm in length and 80.0 mm in width. Designed for military, space, and commercial applications.
3400 to 3700MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF8648A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Fc | 4960 MHz |
| Bandwidth | 3.40E6 to 3.70E6 kHz |