UIYBPF3213B is a band pass filter designed for operation between 28.0 and 34.0 GHz, with a maximum insertion loss of 2.0 dB and a pass band VSWR of 1.8, intended for military, space, and commercial applications. It features a 2.92mm-F connector, operates from -40°C to +70°C, and provides at least 55 dB rejection from DC to 22.0 GHz and from 40.0 GHz upward. The unit is mounted with M2.0 threaded holes and measures 32.1 mm by 24.1 mm in plan dimensions.
28 to 34GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF3213B |
| Product Name | 28 to 34GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 40000 MHz |
| Bandwidth | 2.80E7 to 3.40E7 kHz |
| Insertion Loss | 2 dB |