3 to 10 GHz band pass filter with insertion loss of 1.5 dB max, pass band VSWR of 1.8 max, power handling of 10 W, and operating temperature range of -40 to +70 °C, featuring 50 dB rejection from DC to 1.5 GHz and from 11.5 to 17.0 GHz, with SMA-F connector and mechanical dimensions of 60.0 mm by 55.0 mm.
3 to 10GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6032A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 17000 MHz |
| Bandwidth | 3.00E6 to 1.00E7 kHz |