RF band pass filter covering 1556 to 1577 MHz with a maximum insertion loss of 1.0 dB, pass band ripple of 0.5 dB, and VSWR of 1.4, designed for military, space, and commercial applications. The filter provides at least 30 dB rejection from DC to 1000 MHz and from 1625 to 1660 MHz. It operates over a temperature range of -55 °C to +85 °C and supports 10 W power handling. Available with SMA-F or N-F connectors. Mechanical dimensions are 50.0 mm in length, 44.0 mm in width, and 18.1 mm in height. The part is part of a series with customizable frequency and rejection bands.
1556 to 1577MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF5030A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 1660 MHz |
| Bandwidth | 1.56E6 to 1.58E6 kHz |