The UIYBPF8717A is a band pass filter operating from 13700 to 14550 MHz, designed for military, space, and commercial applications. It features an insertion loss of 1.5 dB max, pass band ripple of ±0.8 dB, VSWR of 1.5 max, and handles up to 10 W power. The filter provides at least 30 dB rejection at 14700 MHz and 80 dB rejection at 12800 MHz. It operates from -40°C to +85°C and uses an SMA female connector. The mechanical housing measures 87.0 mm by 81.0 mm by 75.0 mm, with a mounting hole diameter of 2.2 mm. A one-year standard warranty is supported.
13700 to 14550MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF8717A |
| Product Name | 13700 to 14550MHz – Band Pass Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 14700 MHz |
| Bandwidth | 1.37E7 to 1.46E7 kHz |
| Insertion Loss | 1.5 dB |