UIYBPF10673F is a band pass filter for the 713 to 748 MHz frequency range, designed for military, space, and commercial applications. It features a maximum insertion loss of 1.5 dB and provides at least 50 dB rejection at 650 to 702 MHz, with a power handling capacity of 100 W and a temperature range of -40 to +85°C. The filter is available with N-F, 7/16-F, or SMA-F connectors and measures 106.0 mm in length with a diameter of 3.5 mm. It includes a standard one-year warranty.
713 to 748MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF10673F |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 650 to 702 MHz |
| Bandwidth | 713000 to 748000 kHz |