UIY Inc. 118 to 160MHz – High Pass Filter UIYHPF3934A

Description
118 to 160MHz – High Pass Filter
Request a Quote Datasheet
Description
118 to 160MHz – High Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
118 to 160MHz – High Pass Filter - UIYHPF3934A - UIY Inc.
Shenzhen, China
118 to 160MHz – High Pass Filter
UIYHPF3934A
118 to 160MHz – High Pass Filter UIYHPF3934A
118 to 160MHz – High Pass Filter

118 to 160MHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF3934A
Product Name 118 to 160MHz – High Pass Filter
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
Bandwidth 118000 to 160000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

12 to 18GHz – Band Pass Filter - UIYBPF7418A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 22000 MHz
Bandwidth 1.20E7 to 1.80E7 kHz
View Details
RF Band Pass Filter - UIYBPF338151A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 168 MHz
View Details
DC-900MHz – Low Pass Filter - UIYLPF8863A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1200 to 2000 MHz
View Details
RF Band Pass Filter - UIYBPF12082A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 930000 to 952000 kHz
View Details