1500 to 3200 MHz band pass filter in a case measuring 85.0 mm by 78.0 mm with SMA-F or N-F connectors, operating from -40 °C to +85 °C or -20 °C to +65 °C depending on model, with insertion loss up to 0.75 dB, VSWR up to 1.3, and power handling up to 20 W.
1500 to 3200MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF8550A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 1.50E6 to 3.20E6 kHz |
| Insertion Loss | 0.6000 dB |