UIY Inc. RF Band Stop Filter UIYBSF14768A

Description
1557 to 1615MHz – Band Stop Filter
Request a Quote
Description
1557 to 1615MHz – Band Stop Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBSF14768A is a band stop filter designed to reject frequencies between 1557 MHz and 1615 MHz, with a minimum rejection of 45 dB and a pass band VSWR of 1.5, operating from DC to 1450 MHz and 1730 MHz to 3000 MHz. It features a maximum insertion loss of 2.0 dB, handles up to 50 W, and uses an SMA-F connector. The operating temperature range is -55 °C to +85 °C. The unit is mounted with a mechanical size of 147.0 mm in length, 142.0 mm in width, and 14.7 mm in height, with a through-hole mounting pattern. It is suited for military, space, and commercial applications and carries a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

UIYBSF14768A is a band stop filter designed to reject frequencies between 1557 MHz and 1615 MHz, with a minimum rejection of 45 dB and a pass band VSWR of 1.5, operating from DC to 1450 MHz and 1730 MHz to 3000 MHz. It features a maximum insertion loss of 2.0 dB, handles up to 50 W, and uses an SMA-F connector. The operating temperature range is -55 °C to +85 °C. The unit is mounted with a mechanical size of 147.0 mm in length, 142.0 mm in width, and 14.7 mm in height, with a through-hole mounting pattern. It is suited for military, space, and commercial applications and carries a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
RF Band Stop Filter - UIYBSF14768A - UIY Inc.
Shenzhen, China
RF Band Stop Filter
UIYBSF14768A
RF Band Stop Filter UIYBSF14768A
1557 to 1615MHz – Band Stop Filter

1557 to 1615MHz – Band Stop Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBSF14768A
Product Name RF Band Stop Filter
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1557 to 1615 MHz
Bandwidth 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673C - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 220000 kHz
View Details
DC-2600MHz – Low Pass Filter - UIYLPF8132A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3100 to 15000 MHz
View Details
RF Band Pass Filter - UIYBPF10673E - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 563000 to 577000 kHz
View Details
RF Band Pass Filter - UIYBPF12555A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -10 to 55 C (14 to 131 F)
Fc 6000 MHz
View Details