UIY Inc. 9.5 to 13GHz – Band Pass Filter UIYBPF7817A

Description
9.5 to 13GHz – Band Pass Filter
Request a Quote
Description
9.5 to 13GHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Band pass filter covering 9.5 to 13.0 GHz with a maximum insertion loss of 2.0 dB, pass band VSWR of 1.8, and power handling of 10 W. Operating temperature range is -40 to +85°C. Features SMA-F connector and dimensions of 78.0 mm in length and 70.0 mm in width. Designed for military, space, and commercial applications with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Band pass filter covering 9.5 to 13.0 GHz with a maximum insertion loss of 2.0 dB, pass band VSWR of 1.8, and power handling of 10 W. Operating temperature range is -40 to +85°C. Features SMA-F connector and dimensions of 78.0 mm in length and 70.0 mm in width. Designed for military, space, and commercial applications with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
9.5 to 13GHz – Band Pass Filter - UIYBPF7817A - UIY Inc.
Shenzhen, China
9.5 to 13GHz – Band Pass Filter
UIYBPF7817A
9.5 to 13GHz – Band Pass Filter UIYBPF7817A
9.5 to 13GHz – Band Pass Filter

9.5 to 13GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF7817A
Product Name 9.5 to 13GHz – Band Pass Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 13500 MHz
Bandwidth 9.50E6 to 1.30E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF6535A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 4.00E6 to 7.00E6 kHz
View Details
RF Band Pass Filter - UIYBPF100104A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 400000 to 438000 kHz
View Details
RF Band Pass Filter - UIYBPF12553A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 3.00E6 to 5.00E6 kHz
View Details
9663 to 10083MHz – Band Pass Filter - UIYBPF4012B - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
Bandwidth 9.66E6 to 1.01E7 kHz
View Details