UIY Inc. 8 to 12GHz – Band Pass Filter UIYBPF8526A

Description
8 to 12GHz – Band Pass Filter
Request a Quote Datasheet
Description
8 to 12GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 to 12GHz – Band Pass Filter - UIYBPF8526A - UIY Inc.
Shenzhen, China
8 to 12GHz – Band Pass Filter
UIYBPF8526A
8 to 12GHz – Band Pass Filter UIYBPF8526A
8 to 12GHz – Band Pass Filter

8 to 12GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF8526A
Product Name 8 to 12GHz – Band Pass Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 20000 MHz
Bandwidth 8.00E6 to 1.20E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

9 to 15GHz – Band Pass Filter - UIYBPF5717A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 22000 MHz
Bandwidth 9.00E6 to 1.50E7 kHz
View Details
RF Band Pass Filter - UIYBPF125125A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 300000 to 500000 kHz
View Details
RF Band Stop Filter - UIYBSF25581A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 824 to 849 MHz
View Details
3.5 to 9.0GHz – High Pass Filter - UIYHPF5033A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2500 MHz
View Details