RF band pass filter covering 1556 to 1577 MHz with 0.7 dB maximum insertion loss, 50 dB rejection from DC to 1000 MHz, and 55 dB rejection from 1625 to 1660 MHz, maintaining a VSWR of 1.22 or less. Operates across -55 °C to +85 °C with 50 ohm impedance and available with SMA-F or N-F connectors. Physical dimensions are 70.0 mm length, 43.0 mm maximum width, and 36.0 mm height. Supports military, space, and commercial applications.
1556 to 1577MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF7075A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 1660 MHz |
| Bandwidth | 1.56E6 to 1.58E6 kHz |