A high pass filter with a pass band from 1.0 to 4.0 GHz, offering a maximum insertion loss of 1.2 dB and a VSWR of 1.8, while providing at least 50 dB rejection below 800 MHz. It operates across a temperature range of -40 to +85 °C, supports 50 W power handling, and uses an SMA-F connector. The unit measures 70.5 mm by 12.0 mm by 65.5 mm and is designed for military, space, and commercial applications. A one-year standard warranty is provided.
1 to 4GHz – High Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYHPF7043A |
| Product Name | 1 to 4GHz – High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 800 MHz |
| Bandwidth | 1.00E6 to 4.00E6 kHz |