UIY Inc. RF Band Pass Filter UIYBPF7022A

Description
5670 to 5885MHz – Band Pass Filter
Request a Quote
Description
5670 to 5885MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBPF7022A is an RF Band Pass Filter designed to operate within the frequency range of 5670 to 5885 MHz. It features a maximum insertion loss of 2.0 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.5. The filter provides significant rejection levels, achieving 50 dB from DC to 5500 MHz, 40 dB from 6000 to 6050 MHz, and 50 dB from 6050 to 13000 MHz. It can handle up to 10 watts of power and is equipped with an SMA-F connector. The operating temperature range for this filter is from -40 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, with custom design options available upon request.

Datasheet Summary
Powered by GS/AI

The UIYBPF7022A is an RF Band Pass Filter designed to operate within the frequency range of 5670 to 5885 MHz. It features a maximum insertion loss of 2.0 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.5. The filter provides significant rejection levels, achieving 50 dB from DC to 5500 MHz, 40 dB from 6000 to 6050 MHz, and 50 dB from 6050 to 13000 MHz. It can handle up to 10 watts of power and is equipped with an SMA-F connector. The operating temperature range for this filter is from -40 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, with custom design options available upon request.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF7022A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF7022A
RF Band Pass Filter UIYBPF7022A
5670 to 5885MHz – Band Pass Filter

5670 to 5885MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF7022A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 13000 MHz
Bandwidth 5.67E6 to 5.89E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF4314A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 105 C (-40 to 221 F)
Fc 9900 MHz
View Details
RF Band Pass Filter - UIYBPF8366A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1800 MHz
View Details
RF Band Pass Filter - UIYBPF7070A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 MHz
View Details
RF Band Pass Filter - UIYBPF8648A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 4960 MHz
View Details