RF band pass filter for 220 to 230 MHz range with insertion loss up to 3.5 dB, pass band VSWR of 1.3, and power handling of 50 W. Operating temperature range from -40 to +85°C. Available with BNC-F, N-F, or SMA-F connectors. Dimensions are 73.0 mm by 67.0 mm. Meets military and commercial application requirements.
220 to 230MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF7373A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 220000 to 230000 kHz |
| Insertion Loss | 3.5 dB |