RF band pass filter operating from 290 to 320 MHz with a maximum insertion loss of 1.0 dB, pass band VSWR of 1.25, and rejection of at least 70 dB from DC to 230 MHz and 380 MHz to 1650 MHz, and 105 dB from 230 to 270 MHz and 340 to 380 MHz. Continuous power handling is rated at 300 W average and 1500 W peak, with an operating temperature range of -40 to +85 °C. Available with 7/16-F or N-F connectors. Mechanical dimensions are 205.0 mm in length, 170.8 mm in width, and 80.0 mm in height, with a tolerance of ±2% unless otherwise specified. Designed for military, space, and commercial applications.
290 to 320MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF205205A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1650 MHz |
| Bandwidth | 290000 to 320000 kHz |