Band stop filter for the 870 to 880 MHz frequency range with a minimum rejection of 40 dB, pass band VSWR of 2.0, insertion loss of 2.0 dB, and power handling of 100 W, operating from -20 to +65 °C, available with N-F or SMA-F connectors, housed in a casing measuring approximately 247.0 mm by 969.1 mm.
870 to 880MHz – Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF247100A |
| Product Name | RF Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Fc | 870 to 880 MHz |
| Bandwidth | 2.50E6 kHz |