UIY Inc. RF Band Pass Filter UIYBPF10673B

Description
390 to 470MHz – Band Pass Filter
Request a Quote
Description
390 to 470MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBPF10673B is an RF Band Pass Filter designed to operate within the frequency range of 390 to 397 MHz. It features a maximum insertion loss of 2.0 dB and a voltage standing wave ratio (VSWR) of 1.2. The filter provides significant rejection levels, achieving 60 dB at 88 to 108 MHz and 40 dB at 383.5 MHz and 403.5 MHz. It can handle up to 80 watts of power and is equipped with N-type connectors. The operating temperature range for this filter is from -40 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, with custom design options available upon request.

Datasheet Summary
Powered by GS/AI

The UIYBPF10673B is an RF Band Pass Filter designed to operate within the frequency range of 390 to 397 MHz. It features a maximum insertion loss of 2.0 dB and a voltage standing wave ratio (VSWR) of 1.2. The filter provides significant rejection levels, achieving 60 dB at 88 to 108 MHz and 40 dB at 383.5 MHz and 403.5 MHz. It can handle up to 80 watts of power and is equipped with N-type connectors. The operating temperature range for this filter is from -40 to +85 degrees Celsius. This product is suitable for military, space, and commercial applications, with custom design options available upon request.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF10673B - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF10673B
RF Band Pass Filter UIYBPF10673B
390 to 470MHz – Band Pass Filter

390 to 470MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF10673B
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
Bandwidth 390000 to 470000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF4025A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6600 to 10000 MHz
View Details
RF Band Pass Filter - UIYBPF183124A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 240000 to 380000 kHz
View Details
20 to 25GHz – Band Pass Filter - UIYBPF3514A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 37500 MHz
Bandwidth 2.00E7 to 2.50E7 kHz
View Details
17475 to 17525MHz – Band Pass Filter - UIYBPF11022A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.75E7 to 1.75E7 kHz
Insertion Loss 3 dB
View Details