UIYBPF6143A is a band pass filter designed for RF applications in the 4900 to 5100 MHz range, with a maximum insertion loss of 2.0 dB and a maximum VSWR of 1.5. It provides at least 30 dB rejection at 4700 MHz and 5300 MHz, supports up to 60 W power, and features an SMA-F connector. The operating temperature range is -40 to +70°C. The device is housed in a case measuring 61.0 mm by 56.0 mm, with a diameter of 2.8 mm for thru-holes. It is suitable for military, space, and commercial applications.
4900 to 5100MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6143A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 5300 MHz |
| Bandwidth | 4.90E6 to 5.10E6 kHz |