UIY Inc. 20 to 25GHz – Band Pass Filter UIYBPF3514A

Description
20 to 25GHz – Band Pass Filter
Request a Quote
Description
20 to 25GHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBPF3514A is a 20 to 25 GHz band pass filter designed for military, space, and commercial applications. It features an insertion loss of 2.0 dB max, a pass band VSWR of 1.8 max, and handles up to 10 W power. Rejection exceeds 60 dB from DC to 15.0 GHz and from 30.0 to 37.5 GHz. The filter uses a 2.92mm-F connector and operates over a temperature range of -40 °C to +70 °C. The physical dimensions are 35.0 mm by 26.6 mm, with M2.0 threaded mounting holes. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The UIYBPF3514A is a 20 to 25 GHz band pass filter designed for military, space, and commercial applications. It features an insertion loss of 2.0 dB max, a pass band VSWR of 1.8 max, and handles up to 10 W power. Rejection exceeds 60 dB from DC to 15.0 GHz and from 30.0 to 37.5 GHz. The filter uses a 2.92mm-F connector and operates over a temperature range of -40 °C to +70 °C. The physical dimensions are 35.0 mm by 26.6 mm, with M2.0 threaded mounting holes. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
20 to 25GHz – Band Pass Filter - UIYBPF3514A - UIY Inc.
Shenzhen, China
20 to 25GHz – Band Pass Filter
UIYBPF3514A
20 to 25GHz – Band Pass Filter UIYBPF3514A
20 to 25GHz – Band Pass Filter

20 to 25GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF3514A
Product Name 20 to 25GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 37500 MHz
Bandwidth 2.00E7 to 2.50E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF269288A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -25 to 60 C (-13 to 140 F)
Fc 500 MHz
View Details
RF Band Pass Filter - UIYBPF7855A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Bandwidth 1.35E6 to 1.79E6 kHz
View Details
RF Band Pass Filter - UIYBPF7070A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 MHz
View Details
12 to 18GHz – Band Pass Filter - UIYBPF7016A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 1.20E7 to 1.80E7 kHz
Insertion Loss 1 dB
View Details