300 to 500 MHz band pass filter with a passband insertion loss of 0.5 dB maximum, return loss of 0.2 dB maximum, and 20 dB minimum rejection over specified out-of-band ranges. Operates from -40 °C to +85 °C with SMA-F or N-F connectors. Mechanical dimensions are 129.4 mm × 125.0 mm × 64.0 mm maximum. Designed for military, space, and commercial applications with a standard one-year warranty.
300 to 500MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF125125A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 300000 to 500000 kHz |
| Insertion Loss | 0.5000 dB |