UIYBPF4012A is a band pass filter for 200 to 400MHz applications, designed for military, space, and commercial use. The filter features an insertion loss of up to 3.5dB, a pass band VSWR of 1.5, and handles up to 2W power with an SMA-F connector. Operating temperature ranges from -40°C to +85°C. The mechanical dimensions are 40.4mm in length and 37.4mm in width, with a general tolerance of ±2%. A one-year standard warranty is supported.
200 to 400MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF4012A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 200000 to 400000 kHz |
| Insertion Loss | 3 dB |