UIY Inc. 24 to 29GHz – Band Pass Filter UIYBPF3514C

Description
24 to 29GHz – Band Pass Filter
Request a Quote
Description
24 to 29GHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBPF3514C is a 24 to 29 GHz band pass filter designed for military, space, and commercial applications. It features an insertion loss of 2.0 dB maximum, a passband VSWR of 1.8 maximum, and handles up to 10 W power. The filter provides 50 dB rejection from DC to 19.0 GHz and from 35.0 to 40.0 GHz. It uses a 2.92mm-F connector and operates over a temperature range of -40 to +70 °C. The mechanical dimensions include a length of 35.9 mm (1.413 in) and a width of 27.7 mm (1.091 in), with mounting holes for M2.0 screws. The part is manufactured with a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

The UIYBPF3514C is a 24 to 29 GHz band pass filter designed for military, space, and commercial applications. It features an insertion loss of 2.0 dB maximum, a passband VSWR of 1.8 maximum, and handles up to 10 W power. The filter provides 50 dB rejection from DC to 19.0 GHz and from 35.0 to 40.0 GHz. It uses a 2.92mm-F connector and operates over a temperature range of -40 to +70 °C. The mechanical dimensions include a length of 35.9 mm (1.413 in) and a width of 27.7 mm (1.091 in), with mounting holes for M2.0 screws. The part is manufactured with a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
24 to 29GHz – Band Pass Filter - UIYBPF3514C - UIY Inc.
Shenzhen, China
24 to 29GHz – Band Pass Filter
UIYBPF3514C
24 to 29GHz – Band Pass Filter UIYBPF3514C
24 to 29GHz – Band Pass Filter

24 to 29GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF3514C
Product Name 24 to 29GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 2.90E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Cavity Filter - UIYBSF17235A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 3600 to 3800 MHz
View Details
RF Band Pass Filter - UIYBPF8858A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 5000 MHz
View Details
9 to 15GHz – Band Pass Filter - UIYBPF7419A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 18000 MHz
Bandwidth 9.00E6 to 1.50E7 kHz
View Details
13700 to 14550MHz – Band Pass Filter - UIYBPF8717A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 14700 MHz
Bandwidth 1.37E7 to 1.46E7 kHz
View Details