UIYBPF12183A series band pass filters operate at 530 to 630 MHz with a maximum insertion loss of 1.0 dB, a pass band VSWR of 1.3, and rejection of 30 dB at 490 MHz and 670 MHz. They support 50 ohm impedance and handle up to 0.8 W power. Available connector types include N-F, SMA-F, and BNC-F, with operating temperatures from -40 to +85 °C. The mechanical dimensions are 121.0 mm length and 113.0 mm width. These filters are designed for military, space, and commercial applications and come with a one-year standard warranty.
530 to 630MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF12183A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 670 MHz |
| Bandwidth | 530000 to 630000 kHz |