UIYBPF6023A is a 3800 to 4000 MHz band pass filter designed for military, space, and commercial applications, featuring an insertion loss of 1.5 dB max, VSWR of 1.5 max, power handling of 30 W, and an SMA-F connector. It operates over a temperature range of -40 to +85 °C with 40 dB rejection from DC to 3650 MHz and from 4150 to 8000 MHz. The physical dimensions are 60.0 mm by 56.0 mm, with a thru-hole mounting style and two 2.2 mm diameter holes.
3800 to 4000MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6023A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 8000 MHz |
| Bandwidth | 3.80E6 to 4.00E6 kHz |