94 to 95 MHz band pass filter designed for military, space, and commercial applications, available in SMA-F or N-F connectors with an insertion loss of 1.2 dB max, pass band VSWR of 1.3 max, and power handling of 10 W. Operating temperature range is -25 to +60 °C. Rejection is 40 dB from DC to 88 MHz and from 105 to 500 MHz. Dimensions are 269.0 mm length, 143.0 mm width, and 70.0 mm height.
94 to 95MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF269288A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -25 to 60 C (-13 to 140 F) |
| Fc | 500 MHz |
| Bandwidth | 94000 to 95000 kHz |