15 to 18 GHz band pass filter with an insertion loss of 2.0 dB max, VSWR of 1.8 max, power handling of 10 W, and SMA-F connector, operating from -40 °C to +70 °C. The filter provides at least 40 dB rejection from DC to 14.5 GHz and from 18.5 GHz to 25.0 GHz. It is housed in a rectangular metal case measuring 69.1 mm × 65.7 mm × 0.61 mm with M2.0 mounting holes.
15 to 18GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6916A |
| Product Name | 15 to 18GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 25000 MHz |
| Bandwidth | 1.50E7 to 1.80E7 kHz |
| Insertion Loss | 2 dB |