UIY Inc. RF Band Pass Filter UIYBPF11890A

Description
2496 to 2690MHz – Band Pass Filter
Request a Quote
Description
2496 to 2690MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBPF11890A series band pass filters operate from 2496 to 2690 MHz with a maximum insertion loss of 1.5 dB, pass band VSWR of 1.3, and rejection of at least 70 dB from DC to 2476 MHz and from 2710 to 5000 MHz. They handle up to 20 W power, operate from -40 to +85 °C, and are available with SMA-F or N-F connectors. The mechanical dimensions are approximately 118.0 mm in length and 111.0 mm in width, with a tolerance of ±2% unless otherwise stated.

Datasheet Summary
Powered by GS/AI

UIYBPF11890A series band pass filters operate from 2496 to 2690 MHz with a maximum insertion loss of 1.5 dB, pass band VSWR of 1.3, and rejection of at least 70 dB from DC to 2476 MHz and from 2710 to 5000 MHz. They handle up to 20 W power, operate from -40 to +85 °C, and are available with SMA-F or N-F connectors. The mechanical dimensions are approximately 118.0 mm in length and 111.0 mm in width, with a tolerance of ±2% unless otherwise stated.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF11890A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF11890A
RF Band Pass Filter UIYBPF11890A
2496 to 2690MHz – Band Pass Filter

2496 to 2690MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF11890A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5000 MHz
Bandwidth 2.50E6 to 2.69E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

8 to 18GHz – High Pass Filter - UIYHPF2723A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6800 MHz
View Details
RF Band Pass Filter - UIYBPF300170A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 1000 MHz
View Details
RF Band Pass Filter - UIYBPF13973A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 650000 to 750000 kHz
View Details
RF Band Pass Filter - UIYBPF12183A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 670 MHz
View Details