2700 to 3100 MHz band pass filter with 1.3 dB maximum insertion loss, 0.8 dB maximum return loss, 20 W power handling, and 50 dB rejection outside the pass band from DC to 2600 MHz and 3200 to 6000 MHz. It features an SMA-F connector, operates from -30 to +70 °C, and is packaged in a rectangular case measuring 120.0 mm by 100.0 mm. The device is designed for military, space, and commercial applications.
2700 to 3100MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF12021A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 6000 MHz |
| Bandwidth | 2.70E6 to 3.10E6 kHz |