15 to 19 GHz band pass filter with an insertion loss of 2.0 dB max, pass band VSWR of 1.8 max, and power handling of 10 W. It provides 70 dB rejection from DC to 12.0 GHz and from 22.0 to 26.0 GHz, operates over a temperature range of -40 to +70 °C, and uses an SMA-F connector. The unit is designed for military, space, and commercial applications.
15 to 19GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF4515A |
| Product Name | 15 to 19GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 26000 MHz |
| Bandwidth | 1.50E7 to 1.90E7 kHz |
| Insertion Loss | 2 dB |