Band pass filter covering 8075 to 8475 MHz with a maximum insertion loss of 2.0 dB, pass band ripple of 0.5 dB, and VSWR of 1.4, designed for military, space, and commercial applications. The filter provides at least 60 dB rejection from DC to 7240 MHz and 40 dB rejection from 8800 to 18000 MHz, operates from -40 to +85 °C, and accepts up to 5 W power. Available with either a TAB or detachable SMA-F connector. Mechanical dimensions are 58.0 mm by 49.0 mm with M2 mounting holes.
8075 to 8475MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF5815A |
| Product Name | 8075 to 8475MHz – Band Pass Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 18000 MHz |
| Bandwidth | 8.08E6 to 8.48E6 kHz |
| Insertion Loss | 2 dB |