UIYBPF4517A is a band pass filter covering 11.0 to 13.0 GHz with a maximum insertion loss of 1.5 dB, pass band VSWR of 1.5, and power handling of 20 W. It provides at least 90 dB rejection from DC to 6 GHz and 50 dB rejection from 15 to 20 GHz. The filter operates over a temperature range of -40 to +85 °C and uses an SMA-F connector. Its mechanical dimensions are 45.4 mm by 36.4 mm with a diameter of 2.2 mm for through holes. It is designed for military, space, and commercial applications.
11 to 13GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF4517A |
| Product Name | 11 to 13GHz – Band Pass Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 6000 MHz |
| Bandwidth | 1.10E7 to 1.30E7 kHz |
| Insertion Loss | 1.5 dB |