UIY Inc. 9.7 to 9.9GHz – Band Pass Filter UIYBPF5313A

Description
9.7 to 9.9GHz – Band Pass Filter
Request a Quote
Description
9.7 to 9.9GHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9.7 to 9.9 GHz band pass filter with an insertion loss of 1.8 dB max, passband VSWR of 1.5, and power handling of 20 W. Rejection is 50 dB from DC to 9400 MHz and from 10200 to 18000 MHz. Operating temperature range is -40 to +85 °C. Available with TAB or SMA-F connectors. Mechanical dimensions are 53.0 mm length, 46.0 mm width, with two M2.0 mounting holes. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

9.7 to 9.9 GHz band pass filter with an insertion loss of 1.8 dB max, passband VSWR of 1.5, and power handling of 20 W. Rejection is 50 dB from DC to 9400 MHz and from 10200 to 18000 MHz. Operating temperature range is -40 to +85 °C. Available with TAB or SMA-F connectors. Mechanical dimensions are 53.0 mm length, 46.0 mm width, with two M2.0 mounting holes. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
9.7 to 9.9GHz – Band Pass Filter - UIYBPF5313A - UIY Inc.
Shenzhen, China
9.7 to 9.9GHz – Band Pass Filter
UIYBPF5313A
9.7 to 9.9GHz – Band Pass Filter UIYBPF5313A
9.7 to 9.9GHz – Band Pass Filter

9.7 to 9.9GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF5313A
Product Name 9.7 to 9.9GHz – Band Pass Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
Bandwidth 9.70E6 to 9.90E6 kHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF7250B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 10000 MHz
View Details
RF Band Pass Filter - UIYBPF7373A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 220000 to 230000 kHz
View Details
DC-900MHz – Low Pass Filter - UIYLPF8863A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1200 to 2000 MHz
View Details
15 to 20GHz – Band Pass Filter - UIYBPF4814A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 26000 MHz
Bandwidth 1.50E7 to 2.00E7 kHz
View Details