Band pass filter operating from 30.0 to 33.0 GHz with a maximum insertion loss of 2.0 dB, pass band VSWR of 1.8, and power handling of 10 W. It provides at least 55 dB rejection from DC to 25.0 GHz and from 38.0 to 40.0 GHz, operates over a temperature range of -40 to +70 °C, and uses a 2.92mm-F connector. The mechanical dimensions are 35.0 mm in length, 26.8 mm in width, and 6.6 mm in height. It is designed for military, space, and commercial applications.
30 to 33GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF3513A |
| Product Name | 30 to 33GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 40000 MHz |
| Bandwidth | 3.00E7 to 3.30E7 kHz |
| Insertion Loss | 2 dB |