Band pass filter for the 686 to 692 MHz range with insertion loss of 1.0 dB, return loss of 50 dB, and rejection of 50 dB from DC to 670 MHz and from 708 MHz to 3000 MHz, with a pass band ripple of 0.5 dB and operating temperature range of -20 to +60 °C. Available with 7/16-M, N-F, or SMA-F connectors. Mechanical dimensions are 93.0 mm in length and 4.2 mm in diameter with a standard tolerance of ±2%. Designed for military, space, and commercial applications.
686 to 692MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF9393C |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Fc | 3000 MHz |
| Bandwidth | 686000 to 692000 kHz |