UIY Inc. 9 to 15GHz – Band Pass Filter UIYBPF5717A

Description
9 to 15GHz – Band Pass Filter
Request a Quote Datasheet
Description
9 to 15GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 to 15GHz – Band Pass Filter - UIYBPF5717A - UIY Inc.
Shenzhen, China
9 to 15GHz – Band Pass Filter
UIYBPF5717A
9 to 15GHz – Band Pass Filter UIYBPF5717A
9 to 15GHz – Band Pass Filter

9 to 15GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF5717A
Product Name 9 to 15GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 22000 MHz
Bandwidth 9.00E6 to 1.50E7 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

8.5 to 13.5GHz – Band Pass Filter - UIYBPF4213A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 MHz
Bandwidth 8.50E6 to 1.35E7 kHz
View Details
15 to 19GHz – Band Pass Filter - UIYBPF4515A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 26000 MHz
Bandwidth 1.50E7 to 1.90E7 kHz
View Details
2 to 6GHz – High Pass Filter - UIYHPF3734A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1654 MHz
View Details
RF Band Pass Filter - UIYBPF11579A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 470000 to 488000 kHz
View Details