UIYBPF15547A series band pass filters operate in the 7000 to 9000 MHz range with insertion loss of 3.0 dB max, pass band VSWR of 1.25 max, and power handling of 50 W. Operating temperature ranges from -40 to +85 °C. The filters feature N-female connectors and meet rejection specs of 16 dB at frequencies 10 MHz above and below the pass band. The mechanical profile includes a housing dimension of 155.0 mm length, 47.8 mm width, and 37.4 mm height, with a mounting hole diameter of 4.2 mm. Custom frequency ranges are available upon request.
7000 to 9000MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF15547A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 7.00E6 to 9.00E6 kHz |
| Insertion Loss | 3 dB |