UIYBPF9550A is a 5100 to 5900 MHz band pass filter with a maximum insertion loss of 0.5 dB, a return loss of 16 dB, and rejection of 40 dB from DC to 4450 MHz and 60 dB from 6200 to 8000 MHz. It operates from -40 to +85 °C and uses an SMA-F connector. The device is designed for military, space, and commercial applications, with a physical size indicated by the mechanical drawing dimensions of 85.0 mm by 95.0 mm and a case tolerance of ±2%. It is covered by a one-year standard warranty.
5100 to 5900MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF9550A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 8000 MHz |
| Bandwidth | 5.10E6 to 5.90E6 kHz |