2400 to 2500 MHz band pass filter with a pass band insertion loss of up to 2.0 dB, VSWR of up to 1.5, and power handling of 100 W, available with SMA-F or N-F connectors and operating temperature range of -40 to +70 °C, in a mechanical package measuring 72.0 mm in length and 67.0 mm in width.
2400 to 2500MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF7250A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 2600 MHz |
| Bandwidth | 2.40E6 to 2.50E6 kHz |