Band pass filter covering 2000 to 2400 MHz with insertion loss up to 0.75 dB, pass band VSWR of 1.5, and power handling of 20 W, available in SMA-F or N-F connector options, operating from -55 to +85 °C. All variants provide at least 40 dB rejection from DC to 1800 MHz and from 2400 to 6200 MHz, except the 2300-2400 MHz model which offers 50 dB rejection in those bands. Mechanical dimensions are not explicitly defined for UIYBPF11620A but general part tolerance is ±2%.
2000 to 2400MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF11620A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Bandwidth | 2.00E6 to 2.40E6 kHz |
| Insertion Loss | 0.6000 dB |