UIY Inc. RF Band Pass Filter UIYBPF194100A

Description
400 to 480MHz – Band Pass Filter
Request a Quote
Description
400 to 480MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

400 to 480 MHz band pass filter with insertion loss of 1.0 dB max, pass band VSWR of 1.25 max, and power handling of 20 W. Available with SMA-F or N-F connectors, operating temperature range from -40 to +85 °C. Features 50 dB rejection at DC to 375 MHz and 45 dB rejection at 505 to 1500 MHz. Physical dimensions are 194.0 mm in length and 186.0 mm in width. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

400 to 480 MHz band pass filter with insertion loss of 1.0 dB max, pass band VSWR of 1.25 max, and power handling of 20 W. Available with SMA-F or N-F connectors, operating temperature range from -40 to +85 °C. Features 50 dB rejection at DC to 375 MHz and 45 dB rejection at 505 to 1500 MHz. Physical dimensions are 194.0 mm in length and 186.0 mm in width. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF194100A - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF194100A
RF Band Pass Filter UIYBPF194100A
400 to 480MHz – Band Pass Filter

400 to 480MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF194100A
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 MHz
Bandwidth 400000 to 480000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

9 to 15GHz – Band Pass Filter - UIYBPF7419A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 18000 MHz
Bandwidth 9.00E6 to 1.50E7 kHz
View Details
RF Band Pass Filter - UIYBPF5539A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1850 to 2100 MHz
View Details
10 to 20GHz – Band Pass Filter - UIYBPF6214A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 25000 MHz
Bandwidth 1.00E7 to 2.00E7 kHz
View Details
RF Band Pass Filter - UIYBPF8858A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 5000 MHz
View Details