19 to 24 GHz band pass filter with 2.0 dB maximum insertion loss, 1.8 maximum pass band VSWR, 10 W power handling, and 2.92mm-F connector, operating from -40 to +70 °C, with rejection of 65 dB from DC to 16.0 GHz and 27.0 to 40.0 GHz. Mechanical dimensions include 47.3 mm length, 38.3 mm width, and 7.6 mm height, with M2.0 through holes for mounting. Designed for military, space, and commercial applications.
19 to 24GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF4714A |
| Product Name | 19 to 24GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 40000 MHz |
| Bandwidth | 1.90E7 to 2.40E7 kHz |
| Insertion Loss | 2 dB |