UIY Inc. 23 to 28GHz – Band Pass Filter UIYBPF3514B

Description
23 to 28GHz – Band Pass Filter
Request a Quote Datasheet
Description
23 to 28GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23 to 28GHz – Band Pass Filter - UIYBPF3514B - UIY Inc.
Shenzhen, China
23 to 28GHz – Band Pass Filter
UIYBPF3514B
23 to 28GHz – Band Pass Filter UIYBPF3514B
23 to 28GHz – Band Pass Filter

23 to 28GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF3514B
Product Name 23 to 28GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.30E7 to 2.80E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF220115B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 2500 MHz
View Details
9.5 to 13GHz – Band Pass Filter - UIYBPF7817A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 13500 MHz
Bandwidth 9.50E6 to 1.30E7 kHz
View Details
RF Band Pass Filter - UIYBPF100104A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 400000 to 438000 kHz
View Details
10 to 20GHz – Band Pass Filter - UIYBPF6214A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 25000 MHz
Bandwidth 1.00E7 to 2.00E7 kHz
View Details