UIY Inc. 32 to 36GHz – Band Pass Filter UIYBPF3714B

Description
32 to 36GHz – Band Pass Filter
Request a Quote
Description
32 to 36GHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

32 to 36 GHz band pass filter with an insertion loss of 2.5 dB maximum, pass band VSWR of 1.8 maximum, and rejection of 60 dB from DC to 28.0 GHz and 40.0 to 48.0 GHz, plus 50 dB from 48.0 to 50.0 GHz. Operates over a temperature range of -40 to +70 °C with a power handling of 10 W and a 2.92mm-F connector. Mechanical dimensions are 37.0 mm by 29.0 mm by 5.6 mm, with M2.0 mounting holes. Built for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

32 to 36 GHz band pass filter with an insertion loss of 2.5 dB maximum, pass band VSWR of 1.8 maximum, and rejection of 60 dB from DC to 28.0 GHz and 40.0 to 48.0 GHz, plus 50 dB from 48.0 to 50.0 GHz. Operates over a temperature range of -40 to +70 °C with a power handling of 10 W and a 2.92mm-F connector. Mechanical dimensions are 37.0 mm by 29.0 mm by 5.6 mm, with M2.0 mounting holes. Built for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
32 to 36GHz – Band Pass Filter - UIYBPF3714B - UIY Inc.
Shenzhen, China
32 to 36GHz – Band Pass Filter
UIYBPF3714B
32 to 36GHz – Band Pass Filter UIYBPF3714B
32 to 36GHz – Band Pass Filter

32 to 36GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF3714B
Product Name 32 to 36GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 3.20E7 to 3.60E7 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

7 to 18GHz – High Pass Filter - UIYHPF2822A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5900 MHz
View Details
RF Band Pass Filter - UIYBPF13973A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 650000 to 750000 kHz
View Details
RF Band Pass Filter - UIYBPF6016A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 13000 MHz
View Details
RF Band Pass Filter - UIYBPF14560A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 4000 MHz
View Details