UIYBSF165111A is a band stop filter designed to reject frequencies between 1020 MHz and 1100 MHz, with a minimum rejection of 45 dB and a pass band VSWR of 2.0 maximum. It operates across DC to 920 MHz and 1200 to 2100 MHz pass bands, supports up to 5 W power, and uses an SMA-F connector. The operating temperature range is -40 °C to +85 °C. The device is mounted in a housing measuring 165.0 mm in length, 43.5 mm in width, and 51.0 mm in height, with a diameter of 4.5 mm for thru-holes. It is suitable for military, space, and commercial applications.
1020 to 1100MHz –Band Stop Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBSF165111A |
| Product Name | RF Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1020 to 1100 MHz |
| Bandwidth | 2.10E6 kHz |