Band pass filter covering 1800 to 2300 MHz with insertion loss of 0.3 dB, pass band ripple of 0.2 dB, VSWR of 1.3, and power handling of 20 W. Operating temperature range is -40 to +85 °C. Available with SMA-F or N-F connectors. Physical dimensions are 120.0 mm by 115.0 mm with a 2.8 mm through-hole. Designed for military, space, and commercial applications.
1800 to 2300MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF12028A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 1.80E6 to 2.30E6 kHz |
| Insertion Loss | 0.3000 dB |