UIY Inc. 2390 to 12750MHz – High Pass Filter UIYHPF3430A

Description
2390 to 12750MHz – High Pass Filter
Request a Quote Datasheet
Description
2390 to 12750MHz – High Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2390 to 12750MHz – High Pass Filter - UIYHPF3430A - UIY Inc.
Shenzhen, China
2390 to 12750MHz – High Pass Filter
UIYHPF3430A
2390 to 12750MHz – High Pass Filter UIYHPF3430A
2390 to 12750MHz – High Pass Filter

2390 to 12750MHz – High Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYHPF3430A
Product Name 2390 to 12750MHz – High Pass Filter
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1900 MHz
Bandwidth 2.39E6 to 1.28E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11579A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 470000 to 488000 kHz
View Details
RF Band Pass Filter - UIYBPF9062A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.71E6 to 1.91E6 kHz
View Details
3.8 to 18GHz – High Pass Filter - UIYHPF3025B - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 500 to 2900 MHz
View Details
RF Band Pass Filter - UIYBPF13065A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -25 to 75 C (-13 to 167 F)
Fc 6000 MHz
View Details